50W Peak Power Broadband SPDT
The TS7224K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz frequencies makes the TS7224K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.
The TS7224K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | TS7224K |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 10 to 6000 MHz |
| Insertion Loss | 0.4500 dB |