Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
IC RF SWITCH SPDT 3GHZ 32QFN
RF Switch IC Cellular, LTE SPDT 50Ohm 32-QFN (4x4)
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | TS74230L | 2713-TS74230L-ND | TS74230L | TS74230L |
| Product Name | RF and Microwave Switch | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | QFN | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount | |
| Frequency Range | 1 to 6000 MHz | 1 to 6000 MHz | 1 to 3000 MHz | 1 to 3000 MHz |
| Insertion Loss | 0.3000 dB | 0.3000 dB | 0.4000 dB | 0.4000 dB |
| Isolation | 28 dB | 28 dB | 45 dB | 45 dB |
| Switching Speed | 9.00E-4 ms |