Tagore Technology, Inc. RF Switches TS8022L

Description
RF SWITCH SPDT 30MHZ-6GHZ 50W
Request a Quote Datasheet
Description
RF SWITCH SPDT 30MHZ-6GHZ 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS8022LCT-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-6GHZ 50W

RF SWITCH SPDT 30MHZ-6GHZ 50W

Buy Now Datasheet
RF Switches - 2713-TS8022LDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-6GHZ 50W

RF SWITCH SPDT 30MHZ-6GHZ 50W

Buy Now Datasheet
RF Switches - 2713-TS8022LTR-ND - DigiKey
Thief River Falls, MN, United States
RF SWITCH SPDT 30MHZ-6GHZ 50W

RF SWITCH SPDT 30MHZ-6GHZ 50W

Buy Now Datasheet
RF and Microwave Switch - TS8022L - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS8022L
RF and Microwave Switch TS8022L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2713-TS8022LCT-ND TS8022L
Product Name RF Switches RF and Microwave Switch
Package Type Surface Mount; 32-VFQFN Exposed Pad QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1 to 6000 MHz 1 to 6000 MHz
Insertion Loss 0.6500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS13SL9E6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.1 to 8.0 GHz SP3T Switch - SKY13373-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 8000 MHz
Isolation 30 to 40 dB
View Details
4 suppliers
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers