RF SWITCH SP4T 1MHZ-6GHZ 10W
RF SWITCH SP4T 1MHZ-6GHZ 10W
RF SWITCH SP4T 1MHZ-6GHZ 10W
The TS8242FK is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 30 MHz to 5.0 GHz frequencies makes the TS8242FK an excellent switch for all applications requiring low insertion loss, high isolation, and high linearity within a small package size.
The TS8242FK is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
RF Switch IC Cellular, LTE SP4T 50Ohm 16-QFN (3x3)
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2713-TS8242FKTR-ND | TS8242FK | TS8242FK |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | QFN | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 1 to 6000 MHz | 30 to 5000 MHz | 30 to 5000 MHz |
| Insertion Loss | 0.5000 dB | 0.3000 dB | 0.5000 dB |