ITT Cannon D-Sub, D-Shaped Connector Backshells, Hoods DA12107350

Description
15 Position Two Piece Backshell Connector Silver 50° Shielded
Request a Quote Datasheet
Description
15 Position Two Piece Backshell Connector Silver 50° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 1003-1953-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1003-1953-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1003-1953-ND
15 Position Two Piece Backshell Connector Silver 50° Shielded

15 Position Two Piece Backshell Connector Silver 50° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-DA12107350
Electronic Connector 355-DA12107350
CONN BACKSHELL 15POS 50DEG SHLD Product overview: DA12107350 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DA12107350 can be used for catalog matching and distributor lookup.

CONN BACKSHELL 15POS 50DEG SHLD Product overview: DA12107350 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DA12107350 can be used for catalog matching and distributor lookup.

Supplier's Site
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DA12107350 - 916691-DA12107350 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DA12107350
916691-DA12107350
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DA12107350 916691-DA12107350
Manufacturer: ITT Cannon, LLC Win Source Part Number: 916691-DA12107350 Features: 15 Position Two Piece Backshell Connector Silver 50° Shielded Package: Bulk Family Name: DA12 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 172 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180 Other Part Number: 1003-1953, 121073-0050, 1210730050, DA121073-50, DA121073-50PG, DA121073-50PG-ND

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 916691-DA12107350
Features: 15 Position Two Piece Backshell Connector Silver 50° Shielded
Package: Bulk
Family Name: DA12
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 172
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8538.90.8180
Other Part Number: 1003-1953, 121073-0050, 1210730050, DA121073-50, DA121073-50PG, DA121073-50PG-ND

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1953-ND 355-DA12107350 916691-DA12107350
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - DA12107350
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details