ITT Cannon D - SUB, D - SHAPED connectors - DA-15P-A191-K87 DA-15P-A191-K87

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 772396-DA-15P-A191-K 87 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: D Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 09 67 015 5615; 09 67 215 5615; 09 67 015 5615 050; 09 67 215 5604; Introduction Date: September 28, 2000 ECCN: EAR99 Country of Origin: Poland, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 772396-DA-15P-A191-K 87 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: D Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 09 67 015 5615; 09 67 215 5615; 09 67 015 5615 050; 09 67 215 5604; Introduction Date: September 28, 2000 ECCN: EAR99 Country of Origin: Poland, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - DA-15P-A191-K87 - 772396-DA-15P-A191-K87 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DA-15P-A191-K87
772396-DA-15P-A191-K87
D - SUB, D - SHAPED connectors - DA-15P-A191-K87 772396-DA-15P-A191-K87
Manufacturer: ITT Cannon, LLC Win Source Part Number: 772396-DA-15P-A191-K 87 Series: Original D Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: D Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 09 67 015 5615; 09 67 215 5615; 09 67 015 5615 050; 09 67 215 5604; Introduction Date: September 28, 2000 ECCN: EAR99 Country of Origin: Poland, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 772396-DA-15P-A191-K87
Series: Original D
Packaging: Bulk
Number of Positions: 15
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Form: Machined
Wire Gauge: 20-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 2 (DA, A)
Family Name: D
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 09 67 015 5615; 09 67 215 5615; 09 67 015 5615 050; 09 67 215 5604;
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: Poland, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - DA-15P-A191-K87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DA-15P-A191-K87
Connectors I/O - D-Sub & D-Ribbon DA-15P-A191-K87
DSUB 15P 15#20

DSUB 15P 15#20

Buy Now
D Sub Connectors - 437332P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
437332P
D Sub Connectors 437332P
15 way solder original D plug,5A 1250Vac

15 way solder original D plug,5A 1250Vac

Supplier's Site
D Sub Connectors - 437332 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
437332
D Sub Connectors 437332
ITT Cannon 121073-2291 D

ITT Cannon 121073-2291 D

Supplier's Site
D Sub Connectors - 1711362 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711362
D Sub Connectors 1711362
ITT Cannon 121073-2291 D

ITT Cannon 121073-2291 D

Supplier's Site
Singapore, Singapore
Electronic Connector
439-DA-15P-A191-K87
Electronic Connector 439-DA-15P-A191-K87
D SUB Product overview: DA-15P-A191-K87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DA-15P-A191-K87 can be used for catalog matching and distributor lookup.

D SUB Product overview: DA-15P-A191-K87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DA-15P-A191-K87 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 1003-DA-15P-A191-K87-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-DA-15P-A191-K87-ND
D-Sub Connector Assemblies 1003-DA-15P-A191-K87-ND
CONN D-SUB PLUG 15POS PNL MNT

CONN D-SUB PLUG 15POS PNL MNT

Buy Now Datasheet
Da-15P-A191-K87 Rohs Compliant Itt Cannon - 60AC8576 - Newark, An Avnet Company
Chicago, IL, United States
Da-15P-A191-K87 Rohs Compliant Itt Cannon
60AC8576
Da-15P-A191-K87 Rohs Compliant Itt Cannon 60AC8576
DA-15P-A191-K87 ROHS COMPLIANT: YES

DA-15P-A191-K87 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 772396-DA-15P-A191-K87 DA-15P-A191-K87 437332P 437332 1711362 439-DA-15P-A191-K87 1003-DA-15P-A191-K87-ND 60AC8576
Product Name D - SUB, D - SHAPED connectors - DA-15P-A191-K87 Connectors I/O - D-Sub & D-Ribbon D Sub Connectors D Sub Connectors D Sub Connectors Electronic Connector D-Sub Connector Assemblies Da-15P-A191-K87 Rohs Compliant Itt Cannon
Termination Solder Cup Solder Solder Cup
Mounting Panel Mount Panel mount Panel mount Panel Mount
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data