ITT Cannon 121073-2041 D D-Sub Connector
D-SUB CONNECTOR 15 P 121073-2041
15 Position D-Sub Plug, Male Pins Connector
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 772397-DA-15P-K87
Series: Original D
Packaging: Bulk
Number of Positions: 15
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub
Current Rating: 5A
Housing Material: Polycyclohexylenedim
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 2 (DA, A)
Family Name: DA
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
CONN D-SUB PLUG 15POS PNL MNT Product overview: DA-15P-K87 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DA-15P-K87 can be used for catalog matching and distributor lookup.
D SUB CONNECTOR, STANDARD, PLUG, 15 POSITION; No. of Contacts:15Contacts;
CONN D-SUB PLUG 15POS PNL MNT
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 413734 | DA-15P-K87 | 1003-1885-ND | 772397-DA-15P-K87 | 439-DA-15P-K87 | 34R7409 | DA-15P-K87 |
| Product Name | D Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - DA-15P-K87 | Electronic Connector | D Sub Connector, Standard, Plug, 15 Position; No. Of Contacts Itt Cannon | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight |