D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 15 Way Pin Solder bucket, D-Subminiature - PCB Connector, machined contacts 15 Way Pin Solder bucket
Manufacturer: Amphenol FCI
Win Source Part Number: 1001592-DAM15P043
Packaging: Tray
Number of Positions: 15
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Connector Style: D-Sub
Voltage Rating: 300V
Current Rating: 7.5A
Ingress Protection: Harsh Environment
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Cadmium Plated
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
15 Position D-Sub Plug, Male Pins Connector
D-Sub Mixed Contact Connectors DAM15P043-DSUB DM SIG STB 15 SOCK Product overview: DAM15P043 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DAM15P043 can be used for catalog matching and distributor lookup.
DAM15P043-DSUB DM SIG STB 9 PIN / Tray
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAM15P043 | 1001592-DAM15P043 | DAM15P043-ND | DAM15P043 | 438-DAM15P043 | 24AC7865 |
| Product Name | D-Subminiature | D - Sub Connectors - DAM15P043 | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | Dam15P043-Dsub Dm Sig Stb 9 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder Cup | Solder | |||
| Mounting | Without Accessory | Free Hanging (In-Line) | Free Hanging (In-Line) |