JAE Electronics, Inc. D-Sub, D-Shaped Connector Backshells, Hoods DA-C8-J10-F2-1R

Description
15 Position Two Piece Backshell Connector Silver 180° Unshielded
Request a Quote Datasheet
Description
15 Position Two Piece Backshell Connector Silver 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - DA-C8-J10-F2-1R-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
DA-C8-J10-F2-1R-ND
D-Sub, D-Shaped Connector Backshells, Hoods DA-C8-J10-F2-1R-ND
15 Position Two Piece Backshell Connector Silver 180° Unshielded

15 Position Two Piece Backshell Connector Silver 180° Unshielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-DA-C8-J10-F2-1R
Electronic Connector 355-DA-C8-J10-F2-1R
D-Sub Backshells Junction Shell D-Sub Size A Product overview: DA-C8-J10-F2-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DA-C8-J10-F2-1R can be used for catalog matching and distributor lookup.

D-Sub Backshells Junction Shell D-Sub Size A Product overview: DA-C8-J10-F2-1R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DA-C8-J10-F2-1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1365186-DA-C8-J10-F2-1R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1365186-DA-C8-J10-F2-1R
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1365186-DA-C8-J10-F2-1R
Win Source Part Number: 1365186-DA-C8-J10-F2 -1R Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D-SUB Package: Bulk Product Status: Active Features: Mating Screws 4-40, Spring Lock Base Product Number: DA-C8-J1 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Color: Silver Number of Positions: 15 Accessory Type: Two Piece Backshell Material: Acrylonitrile Butadiene Styrene (ABS) Cable Type: Round Cable Exit: 180° Plating: Nickel Hardware: Assembly Hardware, Cable Clamp California Prop 65: Warning Information

Win Source Part Number: 1365186-DA-C8-J10-F2-1R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D-SUB
Package: Bulk
Product Status: Active
Features: Mating Screws 4-40, Spring Lock
Base Product Number: DA-C8-J1
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Acrylonitrile Butadiene Styrene (ABS)
Cable Type: Round
Cable Exit: 180°
Plating: Nickel
Hardware: Assembly Hardware, Cable Clamp
California Prop 65: Warning Information

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - DA-C8-J10-F2-1R - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
DA-C8-J10-F2-1R
D-Sub, D-Shaped Connector Backshells, Hoods DA-C8-J10-F2-1R
DSUB JUNCTION SHELL

DSUB JUNCTION SHELL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DA-C8-J10-F2-1R-ND 355-DA-C8-J10-F2-1R 1365186-DA-C8-J10-F2-1R DA-C8-J10-F2-1R
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C025PBF021 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
D Sub Connectors - 137957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details