D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 15 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DA15S065TLF.
DA15S065TLF-DSUB SIGNAL STC 15SOCKET
D-SUB SOLDER BUCKET
15 Position D-Sub Receptacle, Female Sockets Connector
D Subminiature Connector, 15 Contact(s), Female, Solder Terminal, LEAD FREE Product overview: DA15S065TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DA15S065TLF can be used for catalog matching and distributor lookup.
D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCI D Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | PEI-Genesis | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DA15S065TLF | DA15S065TLF | Amphenol FCI Asia DA15S065TLF | DA15S065TLF-ND | 438-DA15S065TLF | 28AH8657 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder | Solder Cup | |||
| Mounting | Without Accessory | Free Hanging (In-Line) |