ITT Cannon Connectors I/O - D-Sub & D-Ribbon DA-15S-A197

Description
D-SUB CONNECTOR 15 P IN
Request a Quote Datasheet
Description
D-SUB CONNECTOR 15 P IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DA-15S-A197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DA-15S-A197
Connectors I/O - D-Sub & D-Ribbon DA-15S-A197
D-SUB CONNECTOR 15 P IN

D-SUB CONNECTOR 15 P IN

Buy Now
D-Sub Connector Assemblies - 1003-1886-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1886-ND
D-Sub Connector Assemblies 1003-1886-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 413762 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
413762
D Sub Connectors 413762
ITT Cannon 121073-2056 D D-Sub Connector

ITT Cannon 121073-2056 D D-Sub Connector

Supplier's Site
D Sub Connectors - 1711352 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711352
D Sub Connectors 1711352
15 WAY D SERIES SOLDER SOCKET CONNECTOR

15 WAY D SERIES SOLDER SOCKET CONNECTOR

Supplier's Site
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Itt Cannon - 34R7412 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Itt Cannon
34R7412
D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Itt Cannon 34R7412
D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, SOCKET, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D* Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DA-15S-A197 1003-1886-ND 413762 1711352 34R7412
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D Sub Connector, Standard, Socket, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount Panel mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 24699178 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details