Cole-Parmer Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
|
Barbed NPT male pipe adapter elbows, Kynar, 1/4" NPT x 1/4" ID, 1/8",1-9/32",1-13/32" -- GO-30704-35
Barbed NPT male pipe adapter elbows, Kynar,1/8" NPT x 1/4" ID, 1/8", 1-7/32", 1-5/32" -- GO-30704-33
|
Barbed Fitting |
| Fittings | |
| Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC). | |
| Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing. | |
| Threaded Fitting | |
| Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC). |
| << Prev | Next >> |