Cole-Parmer Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• Easy, secure connections with any plastic tubing • Manufactured from FDA compliant materials • NRV-51 listed for contact with food With a single fitting, it is easy to create...
• Easy, secure connections with any plastic tubing • Manufactured from FDA-compliant materials • NRV-51 listed for contact with food With a single fitting, it is easy to create a...
• Excellent durability • Easy to disassemble for cleaning • Autoclavable
• Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
• Exceptional durability • Easy to disassemble for cleaning • Stopcock handles turn 180<deg> • Autoclavable
• Get organized today! Organize your workstation with these convenient barbed fittings kits. Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. Labeled compartments...
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
Barbed Fitting
Bulkhead Fitting
Chemically inert, PTFE offers outstanding resistance for any use, especially for critical high-purity applications. When subjected to higher pressure, PTFE as a material has a tendency to creep over time.
Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore...
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing.
Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from 0 to 275ºF (-17 to 87ºC).

<< Prev Next >>