• Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms
• Prevents growth of bacteria, fungi, mold, and mildew
• Meets EPA standards
• NSF 51, 61 & FDA compliant
These single barb fittings offer protection for the fitting in applications where microorganism growth is likely. Using the AgION<tm> technology the fittings inhibit the growth of microorganisms on the surface of the fitting. The silver protection is not temperature sensitive and remains effective over time. The silver treatment will not contaminate your sample and therefore does not protect your sample from microbial growth, only the surface of the fitting. Use these fittings with the Anti-microbial Protected Tubing and have a worry free system.
| Cole-Parmer | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | GO-06362-21 |
| Product Name | Barbed fitting,Y-connector,1/8" Tube ID,Kynar |
| Connection Type | Barbed or Ribbed End |