Cole-Parmer Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• Attach directly to your sanitary hardware assemblies! • USP Class IV materials • Fully sterilizable These couplings allow you to integrate disposables with your existing stainless steel processing equipment.
• Convert NPT-threaded systems to BSP threads—or visa versa—with these stainless steel fittings. Use BSP taper (BSPT) fittings for connections where pressure-tight joints are made on the thread, BSP parallel...
• Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection •
• Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection •
• Get organized today! Organize your workstation with these convenient barbed fittings kits. Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. Labeled compartments...
• Ideal for pressure and vacuum applications One of Colder Products' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and...
• Introduce the element of flexibility to rigid tubing systems • Absorb shock and accommodate vibration • Excellent angular flexibility – up to 180deg! These fittings provide flexibility for expansion...
• Less than <b>0.025 mL</b> of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical...
• Less than 0.10mL spillage • One-hand operation Virtually eliminate any loss of product with this leak-free design. Couplings are made of polypropylene with an EPDM O-ring for excellent chemical...
• Meet NSF and FDA compliance for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no...
• Meet NSF and FDA requirements for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no...
• Meet USP Class VI for pharmaceutical use and FDA, USDA, and 3A standards for food contact • All fittings are compatible with Tri-Clamp<reg> fittings • Excellent chemical resistance; low...
• No BSE documentation required! These adapters are perfect to transition from sanitary clamp connections to a barb for flexible tubing. All adapters feature a radiused flow surface controlled to...
• One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most...
• Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments...
• Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications, and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing...
• Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications; and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing...
• Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements, and is FDA compliant for food-grade applications Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing...
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
• Top-quality fittings from 100% virgin materials • Manufactured in an ISO 13533-1 Class 8 (formerly Class 100,000) cleanroom • Full material traceability on all items Use these premium barbed...
A single fitting offers secure connections and quick disconnection—no need to purchase two fitting halves. Simply push tubing past the O-ring to the internal tube stop—steel teeth on the collet...
Available in multiple configurations and sizes up to 12 mm. Stainless steel construction ensures very good chemical resistance and is suitable for high pressure (up to 10,000 psi / 689...
Barbed Fitting
Bulkhead Fitting
Cam fittings
Chemically inert, PTFE offers outstanding resistance for any use, especially for critical high-purity applications. When subjected to higher pressure, PTFE as a material has a tendency to creep over time.
Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC).
Fittings
Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
Organize the fittings at your workbench with these convenient fittings kits. An assortment of compression fittings in a variety of sizes comes in an impact-resistant plastic box with secure snap-shut...
Quick Disconnect fittings
The largest of the series, NSH couplings work with lines up to 3/4†ID. Unlike the other NS series, NSH couplings feature an all-plastic valved flow path. They are easily...
Threaded Fitting
Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC).

<< Prev Next >>