Cole-Parmer Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• Animal-derived ingredient-free PVDF material for outstanding chemical resistance • Full material traceability on all lots Our PVDF luer fittings are excellent for any luer application where maximum chemical resistance...
• Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs • Standard hose barb for use with flexible tubing • Smooth bore hose barb to reduce...
• Full material traceability to ensure process integrity • Manufactured from 100% virgin raw materials in a Class 100,000 environment 7/16" Hex • Animal-free polypropylene (PP) construction These luer fittings...
• Full material traceability to ensure process integrity • Manufactured from 100% virgin raw materials in a Class 100,000 environment These luer fittings are ideal for a variety of applications,...
• Larger bore for enhanced fluid flow These large-bore adapters are perfect for handling higher flow volumes in process while still using a slip-lock-style fitting system (similar to luer-style fittings).
• The easy solution for custom-made fittings! • Less costly than special-order parts • Ready-made components on hand for immediately build There are no more worries about the hard-to-find, unique...
Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared...
Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore...
Easily complete your luer fittings systems with these premium connectors. All female ports may be used with either slip or luer lock connections. Plugs and caps are also available.
Easily complete your luer fittings systems with these premium connectors. Included are some special configurations available only in polycarbonate. All female ports may be used with either slip or luer...
Includes 470+ fittings in various styles in a sturdy plastic case for better organization.
Luer fitting
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.

<< Prev