Cole-Parmer Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Easy visual identification of critical joints for review in your process Easily distinguishable from standard stainless steel clamps from a distance, these gold-colored sanitary clamps are identical in size... | |
| • Fast, safe, secure, and cost-effective connections! • Even 360-degree compression to prevent leakage • Validatable closure torque • Withstands pressures up to 100 psi • Reduces installation time The... | |
| • Lock nut for 1/4-28 UNF not included • Rotating PP locking ring for male luer connection ETFE (or Tefzel<reg>) adapters connect standard microbore tubing to luer fitting systems and... | |
| • Maintains sterile integrity and ensures a secure connection • Easy connections in seconds to reduce fluid line downtime • Designed to accommodate full system sterilization With the Kleenpak connector,... | |
| • No tools required for assembly to tubing Tube end fittings and inverted cones provide a flangeless fitting that is economical and quick to assemble. Just slip the nut over... | |
| • Provide easy, secure sterile connections even in nonsterile environments • Quick, three-step connection process reduces risk of operator error • Large housing size allows easy installation Manufactured from sturdy... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
| • Remove particulates from fluid to protect your solenoid valves • All PTFE construction for harsh chemical applications In-line filters have either a 1/4"-28 UNF female port to take standard... | |
| All fittings include polypropylene caps, 2 large FKM (fluoroelastomer) O-rings, 1 small FKM O-ring, and 1 PTFE cone. Connector bodies are PTFE. Additional seals/cones available for separate purchase; see the... | |
| Barbed Fitting | |
| Bulkhead Fitting | |
| Chromatography fittings | |
| Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore... | |
| Compression Fitting | |
| Connect your micro tubing to standard size tubing or luer fitting systems. These TEFZEL<reg> adapters are designed for use with small tubing fittings. Adapters come with either caps or with... | |
| Easily complete your luer fittings systems with these premium connectors. Included are some special configurations available only in polycarbonate. All female ports may be used with either slip or luer... | |
| ETFE (or Tefzel<reg>) adapters connect standard microbore tubing to luer fitting systems and are designed for use with low-pressure range chromatography fittings. Adapters with caps include zero dead volume PTFE... | |
| Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC). | |
| Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC). | |
| High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO. | |
| Includes a comfort grip syringe with male swivel luer lock and panel mount rings and lock nuts. | |
| Luer fitting | |
| Metric fine thread to national pipe thread adapter<emdash>commo nly used for baths and circulators. | |
| Polycarbonate manifolds have polyurethane stems and HDPE handles. Ports have female luer locks. Purchase manifolds individually or in convenient packs of ten. | |
| These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. | |
| This kit has two of each of the following fittings (in inches) ... For straight connections:|1/8|3/1 6|1/4|3/8|1/2 For reducing connectors:|1/4 x 3/16|3/8 x 3/16|1/2 x 3/16|3/8 x 1/4|1/2 x 1/4|3/8... | |
| Threaded Fitting | |
| Use micro tubing valves with 1 to 4 mm OD tubing. Valves feature PTFE bodies; come with caps, two large O-rings per cap to connect 2-4 mm tubing, and one... | |
| Use these fittings with tubing ranging from 1 to 11 mm OD. All standard fittings except models 06473-07 and -08 come with polypropylene (PP) caps, two large VITON O-rings per... | |
| Use these tools for a better fit. Heat the PFA tubing with a heat gun, and insert the tool to create the flare. Tools are available for any size of... | |
| Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI... | |
| Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200ºF (-40 to 93ºC). | |
| Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC). | |
| Very good chemical resistance. Rated to 220 psi maximum at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC). |
| << Prev | Next >> |