Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP43 3KP43

Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet
Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP43 - 3KP43 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP43
3KP43
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP43 3KP43
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1011711-3KP43 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1011711-3KP43
Circuit Protection - TVS - Diodes 1011711-3KP43
Win Source Part Number: 1011711-3KP43 Category: Circuit Protection>TVS - Diodes Series: 3KP Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 800 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43V Voltage - Breakdown (Min): 45.27V Voltage - Clamping (Max) @ Ipp: 72.87V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 43.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -3KP43 Product Status: Obsolete

Win Source Part Number: 1011711-3KP43
Category: Circuit Protection>TVS - Diodes
Series: 3KP
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 45.27V
Voltage - Clamping (Max) @ Ipp: 72.87V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -3KP43
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - 3KP43-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
3KP43-ND
TVS Diodes 3KP43-ND
72.87V Clamp 43.2A Ipp Tvs Diode Through Hole P600

72.87V Clamp 43.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
3000W 43V TVS Protection Diode - 144-3KP43 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000W 43V TVS Protection Diode
144-3KP43
3000W 43V TVS Protection Diode 144-3KP43
Trans Voltage Suppressor Diode, 3000W, 43V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 3KP43 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP43 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3000W, 43V V(RWM), Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 3KP43 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP43 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KP43 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KP43
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KP43
TVS DIODE 43VWM 72.87VC P600

TVS DIODE 43VWM 72.87VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KP43 1011711-3KP43 3KP43-ND 144-3KP43 3KP43
Product Name Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP43 Circuit Protection - TVS - Diodes TVS Diodes 3000W 43V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 72.87 volts 72.87 volts 72.87 volts 72.87 volts
VBR 45.27 to 55.33 volts 45.27 volts 45.27 volts 45.27 volts
Package P600, Axial P600, Axial Tape and Reel P600
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
Unlock Full Specs
to access all available technical data