Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP40A 3KP40A

Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet
Description
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP40A - 3KP40A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP40A
3KP40A
Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP40A 3KP40A
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated

Supplier's Site Datasheet
TVS Diodes - 3KP40A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
3KP40A-ND
TVS Diodes 3KP40A-ND
64.5V Clamp 46.5A Ipp Tvs Diode Through Hole P600

64.5V Clamp 46.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 3KP40A - 763492-3KP40A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 3KP40A
763492-3KP40A
TVS - TVS - Diodes - 3KP40A 763492-3KP40A
Manufacturer: Littelfuse Inc. Win Source Part Number: 763492-3KP40A Series: 3KP Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Current - Peak Pulse (10/1000μs): 46.5A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 3KP40A Categories: Circuit Protection Minimum Breakdown Voltage: 44.4V Manufacturer Package: P600 Maximum Clamping Voltage: 64.5V Introduction Date: November 27, 2007 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 763492-3KP40A
Series: 3KP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Current - Peak Pulse (10/1000μs): 46.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: 3KP40A
Categories: Circuit Protection
Minimum Breakdown Voltage: 44.4V
Manufacturer Package: P600
Maximum Clamping Voltage: 64.5V
Introduction Date: November 27, 2007
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
40V 64.5V TVS Protection Diode - 144-3KP40A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 64.5V TVS Protection Diode
144-3KP40A
40V 64.5V TVS Protection Diode 144-3KP40A
TVS DIODE 40V 64.5V P600 Product overview: 3KP40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 64.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 64.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP40A can be used for catalog matching and distributor lookup.

TVS DIODE 40V 64.5V P600 Product overview: 3KP40A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40V, 64.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40V, 64.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP40A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 3KP40A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
3KP40A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 3KP40A
TVS DIODE 40VWM 64.5VC P600

TVS DIODE 40VWM 64.5VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3KP40A 3KP40A-ND 763492-3KP40A 144-3KP40A 3KP40A
Product Name Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP40A TVS Diodes TVS - TVS - Diodes - 3KP40A 40V 64.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 64.5 volts 64.5 volts 64.5 volts 64.5 volts
VBR 44.4 to 49.1 volts 44.4 volts 44.4 volts 44.4 volts
Configuration Single Single
Package P600, Axial Tape and Reel P600
Unlock Full Specs
to access all available technical data