The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
29.2V Clamp 102.7A Ipp Tvs Diode Through Hole P600
TVS DIODE 18VWM 29.2VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP18A | 3KP18A-ND | 3KP18A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP18A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 29.2 volts | 29.2 volts | 29.2 volts |
| VBR | 20 to 22.1 volts | 20 volts | 20 volts |
| Configuration | Single | ||
| Package | P600, Axial | P600 |