310V Clamp 9.7A Ipp Tvs Diode Through Hole R-6
310V Clamp 9.7A Ipp Tvs Diode Through Hole R-6
TVS DIODE 190VWM 310VC R6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP190CA-TPMSTR-ND | 3KP190CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | R-6, Axial | R-6 |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 310 volts | 310 volts |