The 3KP series consists of axial leaded transient voltage suppression diodes designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. Each variant features a 3000W peak pulse power dissipation at 10/1000μs waveform, a glass passivated junction, and a P600 package with 0.375" (9.5mm) lead length. The devices have a typical reverse leakage current less than 2μA above 12V, a fast response time under 1.0ps, and operate over a temperature range of -55°C to 175°C. They are RoHS compliant, halogen-free, and meet UL94V-0 flammability standards. The 3KP48A variant has a reverse breakdown voltage of 48.0V min and a clamping voltage of 77.4V at 38.8A peak pulse current.
The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
TVS DIODE 48V 81.27V P600 Product overview: 3KP48 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 81.27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 81.27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP48 can be used for catalog matching and distributor lookup.
81.27V Clamp 38.8A Ipp Tvs Diode Through Hole P600
Win Source Part Number: 1190882-3KP48
Category: Circuit Protection>TVS - Diodes
Series: 3KP
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 50.49V
Voltage - Clamping (Max) @ Ipp: 81.27V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38.8A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -3KP48
Product Status: Obsolete
TVS DIODE 48VWM 81.27VC P600
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP48 | 144-3KP48 | 3KP48-ND | 1190882-3KP48 | 3KP48 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP48 | 48V 81.27V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 81.27 volts | 81.27 volts | 81.27 volts | 81.27 volts | |
| VBR | 50.49 to 61.71 volts | 50.49 volts | 50.49 volts | 50.49 volts | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |