55.97V Clamp 56.3A Ipp Tvs Diode Through Hole P600
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP33C-B-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 3000 watts |
| VC | 55.97 volts |