The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
TVS DIODE 33V 53.3V P600 Product overview: 3KP33A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP33A can be used for catalog matching and distributor lookup.
53.3V Clamp 56.3A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128447-3KP33A
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 56.3A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V
TVS DIODE 33VWM 53.3VC P600
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP33A | 144-3KP33A | 3KP33ATR-ND | 1128447-3KP33A | 3KP33A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP33A | 33V 53.3V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 3KP33A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS |