The 3KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 3000W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Win Source Part Number: 1377460-3KP18CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 40 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 3KP
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: P600, Axial
Supplier Device Package: P600
Base Product Number: 3KP
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Current - Peak Pulse (10/1000µs): 102.7A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
29.2V Clamp 102.7A Ipp Tvs Diode Through Hole P600
TVS DIODE 18V 29.2V P600 Product overview: 3KP18CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-3KP18CA can be used for catalog matching and distributor lookup.
TVS DIODE 18VWM 29.2VC P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3KP18CA | 1377460-3KP18CA | 3KP18CATR-ND | 144-3KP18CA | 3KP18CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 3KP - 3KP18CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 18V 29.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | |
| Package | P600, Axial | P600, Axial | Tape and Reel | P600 | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |