Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay
Win Source Part Number: 1002124-1N4585GP-E3/
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
DIODE 1 A, 800 V, SILICON, SIGNAL DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Signal Diode Product overview: 1N4585GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4585GP-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1A DO204AC
Rectifiers 1A,800V,STD SUPERECT,DO-15
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N4585GP-E3/54-ND | 1002124-1N4585GP-E3/54 | 280-1N4585GP-E3/54 | 1N4585GP-E3/54 | 1N4585GP-E3/54 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4585GP-E3/54 | 1 A 800 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 800 volts | ||||
| IR | 0.0050 mA |