onsemi Single Diodes 1N456A

Description
Diode Standard 30V 500mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 30V 500mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N456A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N456A-ND
Single Diodes 1N456A-ND
Diode Standard 30V 500mA Through Hole DO-35

Diode Standard 30V 500mA Through Hole DO-35

Buy Now Datasheet
 - 1N456A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Diode

High Conductance Low Leakage Diode

Supplier's Site Datasheet
 - 1N456A - Rochester Electronics
Newburyport, MA, United States
High Conductance Low Leakage Diode

High Conductance Low Leakage Diode

Supplier's Site Datasheet
Diode and Rectifier - 2085-1N456A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-1N456A
Diode and Rectifier 2085-1N456A
Small Signal Switching Diodes High Conductance Low Leakage Product overview: 1N456A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N456A can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Conductance Low Leakage Product overview: 1N456A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N456A can be used for catalog matching and distributor lookup.

Supplier's Site
Small Signal Diode, 30V 500Ma Do-35; Diode Configuration Onsemi - 38C7675 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 30V 500Ma Do-35; Diode Configuration Onsemi
38C7675
Small Signal Diode, 30V 500Ma Do-35; Diode Configuration Onsemi 38C7675
SMALL SIGNAL DIODE, 30V 500mA DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:4A; Diode Case Style:DO-35 RoHS Compliant: Yes

SMALL SIGNAL DIODE, 30V 500mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:4A; Diode Case Style:DO-35 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N456A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N456A
Discrete Semiconductor Products - Diodes - Rectifiers 1N456A
DIODE GEN PURP 30V 500MA DO35

DIODE GEN PURP 30V 500MA DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 1N456A-ND 1N456A 2085-1N456A 38C7675 1N456A
Product Name Single Diodes Diode and Rectifier Small Signal Diode, 30V 500Ma Do-35; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Diode Applications Low Leakage
Package Bulk
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data