Microchip Technology, Inc.
Single Zener Diodes
1N4488US/TR
Description
DIODE ZENER 91V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 91V 1.5W D5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N4488US/TRDKR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Schottky
Diode Applications
Mixer
View Details
4 suppliers
Diode Type
Single Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
400 volts
View Details
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
20 volts
View Details