Manufacturer: ON Semiconductor
Win Source Part Number: 905667-1N457TR
Features: Diode Standard 70 V 200mA Through Hole DO-35
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N457
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N457DKR, 1N457DKR-ND, 1N457DKRINACTIVE, 1N457CT
High Conductance Low Leakage Diode, 10000-REEL Product overview: 1N457TR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N457TR can be used for catalog matching and distributor lookup.
High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
Diode Standard 70V 200mA Through Hole DO-35
Diode Standard 70V 200mA Through Hole DO-35
DIODE GEN PURP 70V 200MA DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 905667-1N457TR | 280-1N457TR | 1N457TR | 1N457CT-ND | 1N457TR |
| Product Name | Diodes, Rectifiers - Single - 1N457TR | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Diode Standard 70 V 200mA Through Hole DO-35 | ||||
| Diode Applications | Low Leakage | ||||
| Tj | 175 C (347 F) |