The 1N4531 is a high-speed switching diode fabricated in planar technology and encapsulated in a hermetically sealed leaded glass SOD68 (DO-34) package. It has a maximum switching speed of 4 ns, a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage rating of 75 V, and a repetitive peak forward current rating of 450 mA. The diode is designed for high-speed switching and protection in reed relays.
The 1N4531 is a high-speed switching diode fabricated in planar technology, and encapsulated in hermetically sealed leaded glass SOD68 (DO-34) package.
Features and benefits
Applications
1N4531 - High-speed diodes DO-34 2-Pin Product overview: 1N4531,113 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4531,113 can be used for catalog matching and distributor lookup.
Diode Standard 75V 200mA (DC) Through Hole DO-34
Diode Standard 75V 200mA (DC) Through Hole DO-34
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002121-1N4531,113
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-34
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 75V 200MA DO34
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1N4531,113 | 280-1N4531,113 | 1727-1955-1-ND | 1002121-1N4531,113 | 1N4531,113 |
| Product Name | High-speed switching diode | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N4531,113 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching; Protector | ||||
| RoHS Compliant | RoHS | ||||
| VF | 1000 to 1 volts | 1 volts | 1 volts | ||
| IF | 200 mA | ||||
| VR | 75 volts | 75 volts |