Microchip Technology, Inc. Single Zener Diodes 1N4620UR-1

Description
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4620UR-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4620UR-1-ND
Single Zener Diodes 1N4620UR-1-ND
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA

Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380616-1N4620UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380616-1N4620UR-1
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380616-1N4620UR-1
Win Source Part Number: 1380616-1N4620UR-1 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Bulk Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 1650 Ohms Mounting Type: Surface Mount Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Standard Package: 1 pcs

Win Source Part Number: 1380616-1N4620UR-1
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Bulk
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 1650 Ohms
Mounting Type: Surface Mount
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Standard Package: 1 pcs

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-1N4620UR-1
Zener Diode 287-1N4620UR-1
ZENER DIODE Product overview: 1N4620UR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4620UR-1 can be used for catalog matching and distributor lookup.

ZENER DIODE Product overview: 1N4620UR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4620UR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4620UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4620UR-1
Discrete Semiconductor Products - Diodes - Zener 1N4620UR-1
ZENER DIODE

ZENER DIODE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4620UR-1-ND 1380616-1N4620UR-1 287-1N4620UR-1 1N4620UR-1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-213AA (Glass) Bulk DO-213AA
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 1650 ohms 1650 ohms 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details