Diode Standard 200V 500mA Through Hole DO-35
Diode Standard 200V 500mA Through Hole DO-35
500mA 200V General Purpose Rectifier Diode, DO-35 Product overview: 1N459ATR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N459ATR can be used for catalog matching and distributor lookup.
Diode, Fairchild, 1N459ATR
Diode, Fairchild, 1N459ATR
Diode, Fairchild, 1N459ATR
Win Source Part Number: 1368202-1N459ATR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Base Product Number: 1N459
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 25 nA @ 175 V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon, DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 200V V(RRM), Silicon, DO-35
SMALL SIGNAL DIODE, 200V, DO-204AH; Diode Configuration:Single
DIODE GEN PURP 200V 500MA DO35
DIODE GEN PURP 200V 500MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N459ATR-ND | 280-1N459ATR | 8050977 | 8050977P | 1368202-1N459ATR | 1N459ATR | 07AH4966 | 1N459ATR | 1N459ATR |
| Product Name | Single Diodes | 500mA 200V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Small Signal Diode, 200V, Do-204Ah; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||||
| Package | Tape and Reel | Do-35 | DO-35; DO-35 | AXIAL1-B/S | DO-35; DO-204AH, DO-35, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 0.5000 amps | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |