Diode Standard 200V 500mA Through Hole DO-35
High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
Small Signal Switching Diodes High Conductance Low Leakage Product overview: 1N459A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N459A can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325735-1N459A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Current - Reverse Leakage @ Vr: 25 nA @ 175 V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: DO-35
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: 1N459
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 200V 500MA DO35
SMALL SIGNAL DIODE 200V 500mA DO-35; Diode Configuration:Single
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1N459A-ND | 1N459A | 2085-1N459A | 1325735-1N459A | 1N459A | 58K9579 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 200V 500Ma Do-35; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Applications | Low Leakage | |||||
| Package | Bulk | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Diode Type | Standard |