High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 1121763-1N457
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: 1N457
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 20mA
Current - Reverse Leakage at Vr: 25nA at 60V
Capacitance at Vr, F: 8pF at 0V, 1MHz
Diode Standard 70V 200mA Through Hole DO-35
DIODE GEN PURP 70V 200MA DO35
SMALL SIGNAL DIODE, 70V 200mA DO-35; Diode Configuration:Single
DIODE GEN PURP 70V 200MA DO35
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 1N457 | 1121763-1N457 | 1N457FS-ND | 1N457 | 58K2650 | 1N457 |
| Product Name | Diodes, Rectifiers - Single - 1N457 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 70V 200Ma Do-35; Diode Configuration Onsemi | Single Diodes | |
| Diode Applications | Low Leakage | |||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 70 volts | 70 volts | ||||
| IR | 2.50E-5 mA | 2.50E-5 mA |