Rectifiers High Conductance Low Leakage Product overview: 1N459TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N459TR can be used for catalog matching and distributor lookup.
High Conductance Low Leakage Diode
Diode Standard 200V 500mA Through Hole DO-35
Diode Standard 200V 500mA Through Hole DO-35
SMALL SIGNAL SW DIODE, 200V, 0.5A, DO-35; Diode Configuration:Single
DIODE GEN PURP 200V 500MA DO35
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 2085-1N459TR | 1N459TR | 1N459TRCT-ND | 83C2475 | 1N459TR |
| Product Name | Diode and Rectifier | Single Diodes | Small Signal Sw Diode, 200V, 0.5A, Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Applications | Low Leakage | ||||
| Tj | 175 C (347 F) |