Zener Diode 6.4V 500mW ±1% Through Hole DO-7 (DO-204AA)
DIODE ZENER TEMP COMPENSATED
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 150-1N4567-1/TR-ND | 1N4567-1/TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-7 (DO-204AA) |