DIODE ZENER Product overview: 1N4578AUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4578AUR-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1344854-1N4578AUR-1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Bulk
Standard Package: 1
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 2 µA @ 3 V
Mounting Type: Surface Mount
Package / Case: DO-213AA
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N4578
RoHS Status: RoHS non-compliant
Impedance (Max) (Zzt): 50 Ohms
DIODE ZENER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-1N4578AUR-1 | 1344854-1N4578AUR-1 | 1N4578AUR-1-ND | 1N4578AUR-1 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-213AA | DO-213AA | |
| VZ | 6.4 volts | |||
| ZZT | 50 ohms | 50 ohms | 50 ohms | |
| PD | 500 milliwatts |