Rectifiers High Conductance Low Leakage Product overview: 1N458A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N458A can be used for catalog matching and distributor lookup.
Diode Standard 150V 500mA Through Hole DO-35
High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
Win Source Part Number: 1132610-1N458A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Current - Reverse Leakage @ Vr: 25 µA @ 125 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Alternative Parts (Cross-Reference): 1N458A.; 1N458A...;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.10.0070
Mfr: Fairchild Semiconductor
Other Names: ONSFSC1N458A,2156-1N
SMALL SIGNAL DIODE 150V 500mA DO-35; Diode Configuration:Single
DIODE GEN PURP 150V 500MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 2085-1N458A | 1N458AFS-ND | 1N458A | 1132610-1N458A | 58K9578 | 1N458A |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Small Signal Diode 150V 500Ma Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Applications | Low Leakage | |||||
| Diode Type | Standard |