High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
500mA 150V General Purpose Rectifier Diode DO-35 Product overview: 1N458ATR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N458ATR can be used for catalog matching and distributor lookup.
Diode, Fairchild, 1N458ATR
Diode, Fairchild, 1N458ATR
Diode, Fairchild, 1N458ATR
Diode Standard 150V 500mA Through Hole DO-35
Diode Standard 150V 500mA Through Hole DO-35
SMALL SIGNAL SW DIODE, 150V, 0.5A, DO-35; Diode Configuration:Single
DIODE GEN PURP 150V 500MA DO35
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1N458ATR | 280-1N458ATR | 8050965 | 8050965P | 1N458ATRFSCT-ND | 83C2469 | 1N458ATR |
| Product Name | 500mA 150V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Small Signal Sw Diode, 150V, 0.5A, Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Low Leakage | ||||||
| Package | Tape and Reel | Do-35 | DO-35; DO-35 | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| IO | 0.5000 amps |