59.1V Clamp 8.5A Ipp Tvs Diode Surface Mount B, SQ-MELF
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: Military, MIL-PRF-19500/516
Package: Bulk
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 32.7V
Voltage - Breakdown (Min): 40.9V
Current - Peak Pulse (10/1000µs): 8.5A
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 32.7VWM 59.1VC SQ-MELF
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2550-ND | 32AJ3764 | JANTX1N6121AUS | |
| Product Name | TVS Diodes | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| VC | 59.1 volts | 59.1 volts |