216.2V Clamp 6.9A Ipp Tvs Diode Through Hole Axial
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Zener Diodes |
| Product Number | 600-JANTX1N6170-ND | 27W6917 | JANTX1N6170 |
| Product Name | TVS Diodes | T Met Bi 1500W Semtech | Zener Diodes |
| Configuration | Single | ||
| Package | Axial | ||
| Peak Pulse Power | 1500 watts |