41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
TVS DIODE 25VWM 41.4VC DO13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15874-ND | JANTX1N6050A | 33AJ5800 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 41.4 volts | 41.4 volts |