37.4V Clamp 13.4A Ipp Tvs Diode Through Hole B, Axial
37.4V Clamp 13.4A Ipp Tvs Diode Through Hole B, Axial
BI-DIRECTIONAL TVS ROHS COMPLIANT: YES
BI-DIRECTIONAL TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6116/TR-ND | 27AK0809 | JANTX1N6116/TR |
| Product Name | TVS Diodes | Bi-Directional Tvs Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 37.4 volts | 37.4 volts |