49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 30VWM 49.9VC DO13
TVS DIODE 30VWM 49.9VC DO13
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15878-ND | 33AJ5802 | JANTX1N6052A | JANTX1N6052A |
| Product Name | TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts | 49.9 volts | |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts |