Zener Diode 2.4V 500mW ±5% Through Hole DO-35
DIODE ZENER 2.4V 500MW DO35
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1086-15912-ND | JANTX1N6309 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | DO-35; DO-35 |