131.1V Clamp 3.8A Ipp Tvs Diode Through Hole Axial
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-JANTX1N6129-ND | 27W6754 |
| Product Name | TVS Diodes | Mil 500 W Bipolar Tvs Semtech |
| Configuration | Single | |
| Package | Axial | |
| Peak Pulse Power | 500 watts |