53.6V Clamp 28A Ipp Tvs Diode Through Hole
TVS DIODE 29.7VWM 53.6VC
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-1055-ND | JANTX1N6156A | 32AJ3904 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | G, Axial | Through Hole | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 53.6 volts | 53.6 volts |