30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount
TVS DIODE 16.7VWM 30.5VC
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTX1N6114AUS/TR-ND | JANTX1N6114AUS/TR | 32AJ3737 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; E-MELF | Surface Mount | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 30.5 volts | 30.5 volts |