228.8V Clamp 2.2A Ipp Tvs Diode Through Hole Axial
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 600-JANTX1N6135-ND | 27W6778 |
| Product Name | TVS Diodes | T Met Bi 500W 160V Semtech |
| Configuration | Single | |
| Package | Axial | |
| Peak Pulse Power | 500 watts |