29.09V Clamp 17.1A Ipp Tvs Diode Through Hole Axial
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 15.2VWM 29.09VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2526-ND | 32AJ3729 | JANTX1N6113 |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 29.09 volts | 29.09 volts |